Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096856-STD830031
Number of Pins: 3
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): STD830031STD83003-1;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Power Dissipation: 20 W
Collector Base Voltage (VCBO): 700 V
Collector Emitter Voltage (VCEO): 400 V
Max Collector Current: 1.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096856-STD830031 |
| Product Name | OEM Parts - OEM Parts ( S ) - STD830031 |