STMicroelectronics TRANSISTORS - Transistors (BJT) - Arrays - STD815CP40 STD815CP40

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102921-STD815CP40 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-DIP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 50mA, 350mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 16 @ 350mA, 5V Maximum Power Dissipation: 2.6W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102921-STD815CP40 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-DIP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 50mA, 350mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 16 @ 350mA, 5V Maximum Power Dissipation: 2.6W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - STD815CP40 - 1102921-STD815CP40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STD815CP40
1102921-STD815CP40
TRANSISTORS - Transistors (BJT) - Arrays - STD815CP40 1102921-STD815CP40
Manufacturer: STMicroelectronics Win Source Part Number: 1102921-STD815CP40 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-DIP Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 50mA, 350mA Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 16 @ 350mA, 5V Maximum Power Dissipation: 2.6W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102921-STD815CP40
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-DIP
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 50mA, 350mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 16 @ 350mA, 5V
Maximum Power Dissipation: 2.6W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1102921-STD815CP40
Product Name TRANSISTORS - Transistors (BJT) - Arrays - STD815CP40
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3379EEBC - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 1727-74AVC4T245GU-Q100ZDKR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translator ICs - 1899296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details