STMicroelectronics, Inc. 40V 80A DPAK MOSFET Transistor STD80N4F6

Description
N-Ch MOSFET 40V 80A 6mR DPAK Power Transistor Product overview: STD80N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N4F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 40V 80A 6mR DPAK Power Transistor Product overview: STD80N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N4F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 80A DPAK MOSFET Transistor
278-STD80N4F6
40V 80A DPAK MOSFET Transistor 278-STD80N4F6
N-Ch MOSFET 40V 80A 6mR DPAK Power Transistor Product overview: STD80N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N4F6 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 40V 80A 6mR DPAK Power Transistor Product overview: STD80N4F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N4F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13576-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13576-2-ND
Single FETs, MOSFETs 497-13576-2-ND
N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13576-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13576-1-ND
Single FETs, MOSFETs 497-13576-1-ND
N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13576-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13576-6-ND
Single FETs, MOSFETs 497-13576-6-ND
N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 40V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N4F6 - 1102919-STD80N4F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N4F6
1102919-STD80N4F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N4F6 1102919-STD80N4F6
Manufacturer: STMicroelectronics Win Source Part Number: 1102919-STD80N4F6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD80N4F6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 2150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IPD70N04S307XT; IPD70N04S307ATMA1; TK65S04N1L,LQ(O; IRFR4104; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102919-STD80N4F6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD80N4F6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 2150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPD70N04S307XT; IPD70N04S307ATMA1; TK65S04N1L,LQ(O; IRFR4104;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - STD80N4F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD80N4F6
Single FETs, MOSFETs STD80N4F6
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 80A STripFET VI DeepGate

MOSFET N-Ch 40V 80A STripFET VI DeepGate

Buy Now Datasheet
Mosfet, N-Ch, 40V, 80A, 175Deg C, 70W; Transistor Polarity Stmicroelectronics - 26AH0154 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 80A, 175Deg C, 70W; Transistor Polarity Stmicroelectronics
26AH0154
Mosfet, N-Ch, 40V, 80A, 175Deg C, 70W; Transistor Polarity Stmicroelectronics 26AH0154
MOSFET, N-CH, 40V, 80A, 175DEG C, 70W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 80A, 175DEG C, 70W; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD80N4F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD80N4F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD80N4F6
MOSFET N-CH 40V 80A DPAK

MOSFET N-CH 40V 80A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD80N4F6 497-13576-2-ND 1102919-STD80N4F6 STD80N4F6 STD80N4F6 26AH0154 STD80N4F6
Product Name 40V 80A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD80N4F6 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 80A, 175Deg C, 70W; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data