STMicroelectronics, Inc. N-Channel 30 V 2 mOhm 80 A MOSFET Transistor STD80N3LL

Description
N-channel 30 V, 2 mOhm typ., 80 A, STripFET H6 Power MOSFET in DPAK package Product overview: STD80N3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 2 mOhm, 80 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N3LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 30 V, 2 mOhm typ., 80 A, STripFET H6 Power MOSFET in DPAK package Product overview: STD80N3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 2 mOhm, 80 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N3LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30 V 2 mOhm 80 A MOSFET Transistor
278-STD80N3LL
N-Channel 30 V 2 mOhm 80 A MOSFET Transistor 278-STD80N3LL
N-channel 30 V, 2 mOhm typ., 80 A, STripFET H6 Power MOSFET in DPAK package Product overview: STD80N3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 2 mOhm, 80 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N3LL can be used for catalog matching and distributor lookup.

N-channel 30 V, 2 mOhm typ., 80 A, STripFET H6 Power MOSFET in DPAK package Product overview: STD80N3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 2 mOhm, 80 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 2 mOhm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N3LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD80N3LL - 807375-STD80N3LL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD80N3LL
807375-STD80N3LL
FETs - Single - STD80N3LL 807375-STD80N3LL
Manufacturer: STMicroelectronics Win Source Part Number: 807375-STD80N3LL Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 75W (Tc) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 5.2mOhm at 40A, 10V Gate Charge (Qg) (Maximum) at Vgs: 18nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1640pF at 25V Current - Continuous Drain (Id) at 25°C: 80A (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA Part Number Series: STD80 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 807375-STD80N3LL
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 75W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 5.2mOhm at 40A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1640pF at 25V
Current - Continuous Drain (Id) at 25°C: 80A (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Part Number Series: STD80
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - 497-19309-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19309-2-ND
Single FETs, MOSFETs 497-19309-2-ND
N-Channel 30V 80A (Tc) 75W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 30V 80A (Tc) 75W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19309-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19309-6-ND
Single FETs, MOSFETs 497-19309-6-ND
N-Channel 30V 80A (Tc) 75W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 30V 80A (Tc) 75W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-19309-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19309-1-ND
Single FETs, MOSFETs 497-19309-1-ND
N-Channel 30V 80A (Tc) 75W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 30V 80A (Tc) 75W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now
Single FETs, MOSFETs - STD80N3LL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD80N3LL
Single FETs, MOSFETs STD80N3LL
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD80N3LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD80N3LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD80N3LL
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site
Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics - 47AK6936 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics
47AK6936
Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics 47AK6936
MOSFET, N-CH, 30V, 80A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 80A, TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD80N3LL 807375-STD80N3LL 497-19309-2-ND STD80N3LL STD80N3LL STD80N3LL 47AK6936
Product Name N-Channel 30 V 2 mOhm 80 A MOSFET Transistor FETs - Single - STD80N3LL Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 80A, To-252 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 75000 milliwatts 75000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount TO-3
Unlock Full Specs
to access all available technical data

Similar Products