STMicroelectronics, Inc. Single FETs, MOSFETs STD80N240K6

Description
N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet
Description
N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD80N240K6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD80N240K6TR-ND
Single FETs, MOSFETs 497-STD80N240K6TR-ND
N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD80N240K6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD80N240K6CT-ND
Single FETs, MOSFETs 497-STD80N240K6CT-ND
N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD80N240K6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD80N240K6DKR-ND
Single FETs, MOSFETs 497-STD80N240K6DKR-ND
N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 800V 16A (Tc) 105W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
MOSFETs - 2496744 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496744
MOSFETs 2496744
ST STD80N240K6

ST STD80N240K6

Supplier's Site
MOSFETs - 2496745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496745
MOSFETs 2496745
ST STD80N240K6

ST STD80N240K6

Supplier's Site
MOSFETs - 2496745P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496745P
MOSFETs 2496745P
ST STD80N240K6

ST STD80N240K6

Supplier's Site
Singapore, Singapore
N-Channel 800 V 197 MOHM MOSFET Transistor
278-STD80N240K6
N-Channel 800 V 197 MOHM MOSFET Transistor 278-STD80N240K6
N-CHANNEL 800 V, 197 MOHM TYP., Product overview: STD80N240K6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 197 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 197 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N240K6 can be used for catalog matching and distributor lookup.

N-CHANNEL 800 V, 197 MOHM TYP., Product overview: STD80N240K6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 197 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 197 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD80N240K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD80N240K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD80N240K6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD80N240K6
N-CHANNEL 800 V, 197 MOHM TYP.

N-CHANNEL 800 V, 197 MOHM TYP.

Supplier's Site
Mosfet, N-Ch, 800V, 16A, Dpak Rohs Compliant Stmicroelectronics - 33AK9315 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 16A, Dpak Rohs Compliant Stmicroelectronics
33AK9315
Mosfet, N-Ch, 800V, 16A, Dpak Rohs Compliant Stmicroelectronics 33AK9315
MOSFET, N-CH, 800V, 16A, DPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 16A, DPAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STD80N240K6TR-ND 2496744 278-STD80N240K6 STD80N240K6 33AK9315
Product Name Single FETs, MOSFETs MOSFETs N-Channel 800 V 197 MOHM MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 16A, Dpak Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252 (DPAK) TO-3; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details