STMicroelectronics, Inc. 400V 5.4A 1 Ohm DPAK MOSFET Transistor STD7NK40ZT4

Description
400V N-CH MOSFET, 5.4A, 1 Ohm, DPAK, SuperMESH Product overview: STD7NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7NK40ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V N-CH MOSFET, 5.4A, 1 Ohm, DPAK, SuperMESH Product overview: STD7NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7NK40ZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5.4A 1 Ohm DPAK MOSFET Transistor
278-STD7NK40ZT4
400V 5.4A 1 Ohm DPAK MOSFET Transistor 278-STD7NK40ZT4
400V N-CH MOSFET, 5.4A, 1 Ohm, DPAK, SuperMESH Product overview: STD7NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7NK40ZT4 can be used for catalog matching and distributor lookup.

400V N-CH MOSFET, 5.4A, 1 Ohm, DPAK, SuperMESH Product overview: STD7NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7NK40ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NK40ZT4 - 031161-STD7NK40ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NK40ZT4
031161-STD7NK40ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NK40ZT4 031161-STD7NK40ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031161-STD7NK40ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD7NK40Z Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V Alternative Parts (Cross-Reference): AOD9N40; AOD9T40P; MDD9N40RH; P9B40HP2; Introduction Date: July 23, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031161-STD7NK40ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD7NK40Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V
Alternative Parts (Cross-Reference): AOD9N40; AOD9T40P; MDD9N40RH; P9B40HP2;
Introduction Date: July 23, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-6565-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6565-1-ND
Single FETs, MOSFETs 497-6565-1-ND
N-Channel 400V 5.4A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 400V 5.4A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6565-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6565-2-ND
Single FETs, MOSFETs 497-6565-2-ND
N-Channel 400V 5.4A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 400V 5.4A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-6565-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6565-6-ND
Single FETs, MOSFETs 497-6565-6-ND
N-Channel 400V 5.4A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 400V 5.4A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 6875147 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875147
MOSFETs 6875147
MOSFET N-Ch 400V 5.4A SuperMESH DPAK

MOSFET N-Ch 400V 5.4A SuperMESH DPAK

Supplier's Site
MOSFETs - 6875147P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875147P
MOSFETs 6875147P
MOSFET N-Ch 400V 5.4A SuperMESH DPAK

MOSFET N-Ch 400V 5.4A SuperMESH DPAK

Supplier's Site
MOSFETs - 9206585 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206585
MOSFETs 9206585
MOSFET N-Ch 400V 5.4A SuperMESH DPAK

MOSFET N-Ch 400V 5.4A SuperMESH DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD7NK40ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD7NK40ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD7NK40ZT4
MOSFET N-CH 400V 5.4A DPAK

MOSFET N-CH 400V 5.4A DPAK

Supplier's Site
Single FETs, MOSFETs - STD7NK40ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD7NK40ZT4
Single FETs, MOSFETs STD7NK40ZT4
MOSFET N-CH 400V 5.4A DPAK

MOSFET N-CH 400V 5.4A DPAK

Supplier's Site Datasheet
Mosfet, N Channel, 400V, 5.4A, Dpak; Channel Type Stmicroelectronics - 33R1175 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 400V, 5.4A, Dpak; Channel Type Stmicroelectronics
33R1175
Mosfet, N Channel, 400V, 5.4A, Dpak; Channel Type Stmicroelectronics 33R1175
MOSFET, N CHANNEL, 400V, 5.4A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CHANNEL, 400V, 5.4A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH

MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD7NK40ZT4 031161-STD7NK40ZT4 497-6565-1-ND 6875147 6875147P STD7NK40ZT4 STD7NK40ZT4 33R1175 STD7NK40ZT4
Product Name 400V 5.4A 1 Ohm DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7NK40ZT4 Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 400V, 5.4A, Dpak; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
FETs - Single - AUIRFS8409-7P - 737055-AUIRFS8409-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
QG 460 nC
View Details
9 suppliers