N-Channel 900V 7A (Tc) 110W (Tc) Surface Mount DPAK
N-Channel 900V 7A (Tc) 110W (Tc) Surface Mount DPAK
N-Channel 900V 7A (Tc) 110W (Tc) Surface Mount DPAK
Win Source Part Number: 1014711-STD7N90K5
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ K5
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 110W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17079-1,497-1707
Base Product Number: STD7
Drive Voltage (Max Rds On, Min Rds On): 10V
N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD7N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.72 Ohm, 7 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.72 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N90K5 can be used for catalog matching and distributor lookup.
MOSFET N-CH 900V 7A DPAK
MOSFET N-CH 900V 7A DPAK
MOSFET N-channel 900 V, 0.72 Ohm typ., 7 A MDmesh K5 Power MOSFET in a DPAK package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-17079-2-ND | 1014711-STD7N90K5 | 278-STD7N90K5 | STD7N90K5 | STD7N90K5 | STD7N90K5 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 900 V 0.72 Ohm 7 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | Surface Mount | ||
| PD | 110000 milliwatts | 110000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |