STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N60M6 STD7N60M6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121533-STD7N60M6 Packaging: Tape and Reel Drain to Source Voltage (Vdss): 600 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Max Power Dissipation: 72 W Continuous Drain Current (ID): 5 A Rds On Max: 900 mΩ
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121533-STD7N60M6 Packaging: Tape and Reel Drain to Source Voltage (Vdss): 600 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Max Power Dissipation: 72 W Continuous Drain Current (ID): 5 A Rds On Max: 900 mΩ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N60M6 - 1121533-STD7N60M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N60M6
1121533-STD7N60M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N60M6 1121533-STD7N60M6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121533-STD7N60M6 Packaging: Tape and Reel Drain to Source Voltage (Vdss): 600 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Max Power Dissipation: 72 W Continuous Drain Current (ID): 5 A Rds On Max: 900 mΩ

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121533-STD7N60M6
Packaging: Tape and Reel
Drain to Source Voltage (Vdss): 600 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Max Power Dissipation: 72 W
Continuous Drain Current (ID): 5 A
Rds On Max: 900 mΩ

Buy Now
Singapore, Singapore
N-Channel 600 V 780 mOhm 5 A MOSFET Transistor
278-STD7N60M6
N-Channel 600 V 780 mOhm 5 A MOSFET Transistor 278-STD7N60M6
N-channel 600 V, 780 mOhm typ., 5 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD7N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 780 mOhm, 5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 780 mOhm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 780 mOhm typ., 5 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD7N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 780 mOhm, 5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 780 mOhm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STD7N60M6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD7N60M6-ND
Single FETs, MOSFETs 497-STD7N60M6-ND
DISCRETE

DISCRETE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD7N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD7N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD7N60M6
DISCRETE

DISCRETE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1121533-STD7N60M6 278-STD7N60M6 497-STD7N60M6-ND STD7N60M6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD7N60M6 N-Channel 600 V 780 mOhm 5 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 -55degC ~ 150degC (TJ)
Unlock Full Specs
to access all available technical data