STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STD7LN80K5

Description
Win Source Part Number: 1278028-STD7LN80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 1.15Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 270 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16491-6,497-1649 1-2,497-16491-1 Base Product Number: STD7LN80 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278028-STD7LN80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 1.15Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 270 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16491-6,497-1649 1-2,497-16491-1 Base Product Number: STD7LN80 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278028-STD7LN80K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278028-STD7LN80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278028-STD7LN80K5
Win Source Part Number: 1278028-STD7LN80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Rds On (Max) @ Id, Vgs: 1.15Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 85W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 270 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16491-6,497-1649 1-2,497-16491-1 Base Product Number: STD7LN80 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278028-STD7LN80K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 1.15Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 85W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 270 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16491-6,497-16491-2,497-16491-1
Base Product Number: STD7LN80
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-16491-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16491-1-ND
Single FETs, MOSFETs 497-16491-1-ND
N-Channel 800V 5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 800V 5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16491-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16491-2-ND
Single FETs, MOSFETs 497-16491-2-ND
N-Channel 800V 5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 800V 5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16491-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16491-6-ND
Single FETs, MOSFETs 497-16491-6-ND
N-Channel 800V 5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 800V 5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 0.95 Ohm 5 A MOSFET Transistor
278-STD7LN80K5
N-Channel 800 V 0.95 Ohm 5 A MOSFET Transistor 278-STD7LN80K5
N-channel 800 V, 0.95 Ohm typ., 5 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD7LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.95 Ohm, 5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.95 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7LN80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.95 Ohm typ., 5 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD7LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.95 Ohm, 5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.95 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7LN80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 5A, To-252 Rohs Compliant Stmicroelectronics - 47AK6934 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 5A, To-252 Rohs Compliant Stmicroelectronics
47AK6934
Mosfet, N-Ch, 800V, 5A, To-252 Rohs Compliant Stmicroelectronics 47AK6934
MOSFET, N-CH, 800V, 5A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - STD7LN80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD7LN80K5
Single FETs, MOSFETs STD7LN80K5
MOSFET N-CH 800V 5A DPAK

MOSFET N-CH 800V 5A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD7LN80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD7LN80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD7LN80K5
MOSFET N-CH 800V 5A DPAK

MOSFET N-CH 800V 5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.95 Ohm typ., 5 A MDmesh K5 Power MOSFET in a DPAK package

MOSFET N-channel 800 V, 0.95 Ohm typ., 5 A MDmesh K5 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278028-STD7LN80K5 497-16491-1-ND 278-STD7LN80K5 47AK6934 STD7LN80K5 STD7LN80K5 STD7LN80K5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 800 V 0.95 Ohm 5 A MOSFET Transistor Mosfet, N-Ch, 800V, 5A, To-252 Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data