STMicroelectronics, Inc. Single FETs, MOSFETs STD7ANM60N

Description
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13940-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13940-1-ND
Single FETs, MOSFETs 497-13940-1-ND
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13940-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13940-2-ND
Single FETs, MOSFETs 497-13940-2-ND
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-13940-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13940-6-ND
Single FETs, MOSFETs 497-13940-6-ND
N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Electronic Wholesale - STD7ANM60N - 1260895-STD7ANM60N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STD7ANM60N
1260895-STD7ANM60N
Electronic Wholesale - STD7ANM60N 1260895-STD7ANM60N
Manufacturer: STMicroelectronics Win Source Part Number: 1260895-STD7ANM60N Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W Alternative Parts (Cross-Reference): TK8P60W; STD9NM60T4; STD9NM60; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 5A Rds On (Maximum) at Id, Vgs: 900mOhm at 2.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Gate Source Voltage (Maximum): ±25V Input Capacitance (Ciss) (Maximum) at Vds: 363pF at 50V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260895-STD7ANM60N
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 45W
Alternative Parts (Cross-Reference): TK8P60W; STD9NM60T4; STD9NM60;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 5A
Rds On (Maximum) at Id, Vgs: 900mOhm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 363pF at 50V

Buy Now
Singapore, Singapore
SMD 600V 5A DPAK MOSFET Transistor
278-STD7ANM60N
SMD 600V 5A DPAK MOSFET Transistor 278-STD7ANM60N
600V 5A N-CH MOSFET DPAK Surface Mount Power Transistor Product overview: STD7ANM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 5A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7ANM60N can be used for catalog matching and distributor lookup.

600V 5A N-CH MOSFET DPAK Surface Mount Power Transistor Product overview: STD7ANM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 600V, 5A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD7ANM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 5A 0.84Ohm MDmesh II

MOSFET N-CH 600V 5A 0.84Ohm MDmesh II

Buy Now Datasheet
Single FETs, MOSFETs - STD7ANM60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD7ANM60N
Single FETs, MOSFETs STD7ANM60N
MOSFET N-CH 600V 5A DPAK

MOSFET N-CH 600V 5A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD7ANM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD7ANM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD7ANM60N
MOSFET N-CH 600V 5A DPAK

MOSFET N-CH 600V 5A DPAK

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 600V, 5A, 45W Rohs Compliant Stmicroelectronics - 26AH0153 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 600V, 5A, 45W Rohs Compliant Stmicroelectronics
26AH0153
Mosfet, Aec-Q101, N-Ch, 600V, 5A, 45W Rohs Compliant Stmicroelectronics 26AH0153
MOSFET, AEC-Q101, N-CH, 600V, 5A, 45W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 600V, 5A, 45W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13940-1-ND 1260895-STD7ANM60N 278-STD7ANM60N STD7ANM60N STD7ANM60N STD7ANM60N 26AH0153
Product Name Single FETs, MOSFETs Electronic Wholesale - STD7ANM60N SMD 600V 5A DPAK MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 600V, 5A, 45W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Transistor Grade / Operating Range Automotive
V(BR)DSS 600 volts 600 volts 600 volts
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data