STMicroelectronics, Inc. Single FETs, MOSFETs STD70NH02LT4

Description
N-Channel 24V 60A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 24V 60A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-3165-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3165-2-ND
Single FETs, MOSFETs 497-3165-2-ND
N-Channel 24V 60A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 24V 60A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 60A 24V 0.008ohm MOSFET Transistor
278-STD70NH02LT4
N-Channel 60A 24V 0.008ohm MOSFET Transistor 278-STD70NH02LT4
60A, 24V, 0.008ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, ROHS COMPLIANT, DPAK-3 Product overview: STD70NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 24V, 0.008ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 24V, 0.008ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70NH02LT4 can be used for catalog matching and distributor lookup.

60A, 24V, 0.008ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, ROHS COMPLIANT, DPAK-3 Product overview: STD70NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 24V, 0.008ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 24V, 0.008ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70NH02LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70NH02LT4 - 132763-STD70NH02LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70NH02LT4
132763-STD70NH02LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70NH02LT4 132763-STD70NH02LT4
Manufacturer: STMicroelectronics Win Source Part Number: 132763-STD70NH02LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 2050pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132763-STD70NH02LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 2050pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD70NH02LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD70NH02LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD70NH02LT4
MOSFET N-CH 24V 60A DPAK

MOSFET N-CH 24V 60A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3165-2-ND 278-STD70NH02LT4 132763-STD70NH02LT4 STD70NH02LT4
Product Name Single FETs, MOSFETs N-Channel 60A 24V 0.008ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70NH02LT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - 6PS03012E33G34160NOSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
Output Power 2100 watts
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details