STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N6F3 STD70N6F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102913-STD70N6F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): IPD50N06S4L-12; STD80N6F7; STD65N55LF3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102913-STD70N6F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): IPD50N06S4L-12; STD80N6F7; STD65N55LF3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N6F3 - 1102913-STD70N6F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N6F3
1102913-STD70N6F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N6F3 1102913-STD70N6F3
Manufacturer: STMicroelectronics Win Source Part Number: 1102913-STD70N6F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 35A, 10V Alternative Parts (Cross-Reference): IPD50N06S4L-12; STD80N6F7; STD65N55LF3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102913-STD70N6F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): IPD50N06S4L-12; STD80N6F7; STD65N55LF3;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V 8.0 mOhm 70 A MOSFET Transistor
278-STD70N6F3
N-Channel 60 V 8.0 mOhm 70 A MOSFET Transistor 278-STD70N6F3
N-channel 60 V, 8.0 mOhm, 70 A DPAK Product overview: STD70N6F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 8.0 mOhm, 70 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 8.0 mOhm, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N6F3 can be used for catalog matching and distributor lookup.

N-channel 60 V, 8.0 mOhm, 70 A DPAK Product overview: STD70N6F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 8.0 mOhm, 70 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 8.0 mOhm, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N6F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STD70N6F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD70N6F3
Single FETs, MOSFETs STD70N6F3
MOSFET N-CH 60V 70A DPAK

MOSFET N-CH 60V 70A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 8.0 mOhm 70A STripFET III

MOSFET N-Ch 60V 8.0 mOhm 70A STripFET III

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD70N6F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD70N6F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD70N6F3
MOSFET N-CH 60V 70A DPAK

MOSFET N-CH 60V 70A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1102913-STD70N6F3 278-STD70N6F3 STD70N6F3 STD70N6F3 STD70N6F3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N6F3 N-Channel 60 V 8.0 mOhm 70 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
MOSFETs - 2207343P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers