STMicroelectronics, Inc. N-Channel 48A 25V 0.01ohm MOSFET Transistor STD70N2LH5

Description
48A, 25V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, DPAK-3 Product overview: STD70N2LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 48A, 25V, 0.01ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 48A, 25V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N2LH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
48A, 25V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, DPAK-3 Product overview: STD70N2LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 48A, 25V, 0.01ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 48A, 25V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N2LH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 48A 25V 0.01ohm MOSFET Transistor
278-STD70N2LH5
N-Channel 48A 25V 0.01ohm MOSFET Transistor 278-STD70N2LH5
48A, 25V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, DPAK-3 Product overview: STD70N2LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 48A, 25V, 0.01ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 48A, 25V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N2LH5 can be used for catalog matching and distributor lookup.

48A, 25V, 0.01ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, DPAK-3 Product overview: STD70N2LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 48A, 25V, 0.01ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 48A, 25V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD70N2LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10094-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10094-2-ND
Single FETs, MOSFETs 497-10094-2-ND
N-Channel 25V 48A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 25V 48A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N2LH5 - 042911-STD70N2LH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N2LH5
042911-STD70N2LH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N2LH5 042911-STD70N2LH5
Manufacturer: STMicroelectronics Win Source Part Number: 042911-STD70N2LH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 7.1 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042911-STD70N2LH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 7.1 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD70N2LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD70N2LH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD70N2LH5
MOSFET N-CH 25V 48A DPAK

MOSFET N-CH 25V 48A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD70N2LH5 497-10094-2-ND 042911-STD70N2LH5 STD70N2LH5
Product Name N-Channel 48A 25V 0.01ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD70N2LH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data