STMicroelectronics, Inc. Single FETs, MOSFETs STD70N03L-1

Description
N-Channel 30V 70A (Tc) 70W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 30V 70A (Tc) 70W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STD70N03L-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STD70N03L-1-ND
Single FETs, MOSFETs STD70N03L-1-ND
N-Channel 30V 70A (Tc) 70W (Tc) Through Hole I-PAK

N-Channel 30V 70A (Tc) 70W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278000-STD70N03L-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278000-STD70N03L-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278000-STD70N03L-1
Win Source Part Number: 1278000-STD70N03L-1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ III Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 2200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STD70N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 1278000-STD70N03L-1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ III
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 70W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 2200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STD70N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD70N03L-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD70N03L-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD70N03L-1
MOSFET N-CH 30V 70A IPAK

MOSFET N-CH 30V 70A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number STD70N03L-1-ND 1278000-STD70N03L-1 STD70N03L-1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2735220 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type DirectFET
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die - QPD2160D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers