Manufacturer: STMicroelectronics
Win Source Part Number: 100660-STD6NM60N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 420pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 920 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
N-Channel 600V 4.6A (Tc) 45W (Tc) Surface Mount DPAK
4.6A, 600V, 0.92ohm, N-CHANNEL, Si, POWER, MOSFET, LEAD FREE, DPAK-3 Product overview: STD6NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.6A, 600V, 0.92ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.6A, 600V, 0.92ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NM60N can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 4.6A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 100660-STD6NM60N | STD6NM60N-ND | 278-STD6NM60N | STD6NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NM60N | Single FETs, MOSFETs | N-Channel 4.6A 600V 0.92ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | |||
| PD | 45000 milliwatts | 45000 milliwatts |