STMicroelectronics, Inc. 600V 4.6A MOSFET Transistor STD6NM60N-1

Description
MOSFET N-CH 600V 4.6A IPAK Product overview: STD6NM60N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NM60N-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 4.6A IPAK Product overview: STD6NM60N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NM60N-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4.6A MOSFET Transistor
278-STD6NM60N-1
600V 4.6A MOSFET Transistor 278-STD6NM60N-1
MOSFET N-CH 600V 4.6A IPAK Product overview: STD6NM60N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NM60N-1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4.6A IPAK Product overview: STD6NM60N-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NM60N-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STD6NM60N-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STD6NM60N-1-ND
Single FETs, MOSFETs STD6NM60N-1-ND
N-Channel 600V 4.6A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

N-Channel 600V 4.6A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NM60N-1 - 066325-STD6NM60N-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NM60N-1
066325-STD6NM60N-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NM60N-1 066325-STD6NM60N-1
Manufacturer: STMicroelectronics Win Source Part Number: 066325-STD6NM60N-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 420pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 920 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066325-STD6NM60N-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 420pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 920 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD6NM60N-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD6NM60N-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD6NM60N-1
MOSFET N-CH 600V 4.6A IPAK

MOSFET N-CH 600V 4.6A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD6NM60N-1 STD6NM60N-1-ND 066325-STD6NM60N-1 STD6NM60N-1
Product Name 600V 4.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NM60N-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data