STMicroelectronics, Inc. 100V 6A TO-252 MOSFET Transistor STD6NF10T4

Description
100V 6A N-CH MOSFET, 220mR RdsOn, TO-252 Product overview: STD6NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 6A N-CH MOSFET, 220mR RdsOn, TO-252 Product overview: STD6NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NF10T4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6A TO-252 MOSFET Transistor
278-STD6NF10T4
100V 6A TO-252 MOSFET Transistor 278-STD6NF10T4
100V 6A N-CH MOSFET, 220mR RdsOn, TO-252 Product overview: STD6NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NF10T4 can be used for catalog matching and distributor lookup.

100V 6A N-CH MOSFET, 220mR RdsOn, TO-252 Product overview: STD6NF10T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6NF10T4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-7974-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7974-1-ND
Single FETs, MOSFETs 497-7974-1-ND
N-Channel 100V 6A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 100V 6A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7974-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7974-6-ND
Single FETs, MOSFETs 497-7974-6-ND
N-Channel 100V 6A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 100V 6A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7974-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7974-2-ND
Single FETs, MOSFETs 497-7974-2-ND
N-Channel 100V 6A (Tc) 30W (Tc) Surface Mount DPAK

N-Channel 100V 6A (Tc) 30W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NF10T4 - 031157-STD6NF10T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NF10T4
031157-STD6NF10T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NF10T4 031157-STD6NF10T4
Manufacturer: STMicroelectronics Win Source Part Number: 031157-STD6NF10T4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals

Manufacturer: STMicroelectronics
Win Source Part Number: 031157-STD6NF10T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Safety, Consumer Electronics, Wireless, Computers & Computer Peripherals

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD6NF10T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD6NF10T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD6NF10T4
MOSFET N-CH 100V 6A DPAK

MOSFET N-CH 100V 6A DPAK

Supplier's Site
Single FETs, MOSFETs - STD6NF10T4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD6NF10T4
Single FETs, MOSFETs STD6NF10T4
MOSFET N-CH 100V 6A DPAK

MOSFET N-CH 100V 6A DPAK

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 6A, Dpak; Channel Type Stmicroelectronics - 33R1170 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 6A, Dpak; Channel Type Stmicroelectronics
33R1170
Mosfet, N Channel, 100V, 6A, Dpak; Channel Type Stmicroelectronics 33R1170
MOSFET, N CHANNEL, 100V, 6A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 6A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 6 Amp

MOSFET N-Ch 100 Volt 6 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD6NF10T4 497-7974-1-ND 031157-STD6NF10T4 STD6NF10T4 STD6NF10T4 33R1170 STD6NF10T4
Product Name 100V 6A TO-252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6NF10T4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 100V, 6A, Dpak; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data