STMicroelectronics, Inc. Single FETs, MOSFETs STD6N90K5

Description
N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17072-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17072-2-ND
Single FETs, MOSFETs 497-17072-2-ND
N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17072-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17072-6-ND
Single FETs, MOSFETs 497-17072-6-ND
N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17072-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17072-1-ND
Single FETs, MOSFETs 497-17072-1-ND
N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 900V 6A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N90K5 - 897930-STD6N90K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N90K5
897930-STD6N90K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N90K5 897930-STD6N90K5
Manufacturer: STMicroelectronics Win Source Part Number: 897930-STD6N90K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 900 V 6A (Tc) 110W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD6N90 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17072-6, 497-17072-2, 497-17072-1

Manufacturer: STMicroelectronics
Win Source Part Number: 897930-STD6N90K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 900 V 6A (Tc) 110W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD6N90
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17072-6, 497-17072-2, 497-17072-1

Buy Now Datasheet
Singapore, Singapore
N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor
278-STD6N90K5
N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor 278-STD6N90K5
N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N90K5 can be used for catalog matching and distributor lookup.

N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD6N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.91 Ohm, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.91 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STD6N90K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD6N90K5
Single FETs, MOSFETs STD6N90K5
MOSFET N-CH 900V 6A DPAK

MOSFET N-CH 900V 6A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD6N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD6N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD6N90K5
MOSFET N-CH 900V 6A DPAK

MOSFET N-CH 900V 6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a DPAK package

MOSFET N-channel 900 V, 0.91 Ohm typ., 6 A MDmesh K5 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17072-2-ND 897930-STD6N90K5 278-STD6N90K5 STD6N90K5 STD6N90K5 STD6N90K5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N90K5 N-Channel 900 V 0.91 Ohm 6 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details