STMicroelectronics, Inc. Single FETs, MOSFETs STD6N80K5

Description
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14983-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14983-6-ND
Single FETs, MOSFETs 497-14983-6-ND
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14983-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14983-2-ND
Single FETs, MOSFETs 497-14983-2-ND
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14983-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14983-1-ND
Single FETs, MOSFETs 497-14983-1-ND
N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK

N-Channel 800V 4.5A (Tc) 85W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor
278-STD6N80K5
N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor 278-STD6N80K5
N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD6N80K5 - 1260890-STD6N80K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD6N80K5
1260890-STD6N80K5
FETs - Single - STD6N80K5 1260890-STD6N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260890-STD6N80K5 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 85W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 4.5A Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 7.5nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 255pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260890-STD6N80K5
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 85W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 4.5A
Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 7.5nC at 10V
Gate Source Voltage (Maximum): 30V
Input Capacitance (Ciss) (Maximum) at Vds: 255pF at 100V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD6N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD6N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD6N80K5
MOSFET N-CH 800V 4.5A DPAK

MOSFET N-CH 800V 4.5A DPAK

Supplier's Site
Mosfet, N-Ch, 800V, 4.5A, To-252; Channel Type Stmicroelectronics - 45AC7542 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4.5A, To-252; Channel Type Stmicroelectronics
45AC7542
Mosfet, N-Ch, 800V, 4.5A, To-252; Channel Type Stmicroelectronics 45AC7542
MOSFET, N-CH, 800V, 4.5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 4.5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in DPAK package

MOSFET N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in DPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14983-6-ND 278-STD6N80K5 1260890-STD6N80K5 STD6N80K5 45AC7542 STD6N80K5
Product Name Single FETs, MOSFETs N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor FETs - Single - STD6N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 4.5A, To-252; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
PD 85000 milliwatts 85000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data