N-Channel 620V 5.5A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 620V 5.5A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 620V 5.5A (Tc) 90W (Tc) Surface Mount DPAK
620V 1.28R N-CH Power MOSFET DPAK Product overview: STD6N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N62K3 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031156-STD6N62K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD6N62K3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 25.7nC @ 10V
Max Input Capacitance: 706pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.28 Ohm @ 2.8A, 10V
Alternative Parts (Cross-Reference): AOD4S60; TSM60N900CP ROG; FCD5N60; AOD4C60;
Introduction Date: May 19, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET N-Channel 620V 1.1 Ohms 5.5A
MOSFET Transistor, N Channel, 5.5 A, 620 V, 0.95 ohm, 10 V, 3.75 V RoHS Compliant: Yes
MOSFET, N CHANNEL, 620V, 5.5A, TO-252, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:5.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:90W RoHS Compliant: Yes
MOSFET N-CH 620V 5.5A DPAK
MOSFET N-CH 620V 5.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-STD6N62K3DKR-ND | 278-STD6N62K3 | 031156-STD6N62K3 | STD6N62K3 | 94T3353 | 57P0807 | STD6N62K3 | STD6N62K3 |
| Product Name | Single FETs, MOSFETs | 620V DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N62K3 | MOSFET | Mosfet Transistor, N Channel, 5.5 A, 620 V, 0.95 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics | Mosfet, N Channel, 620V, 5.5A, To-252, Full Reel; Channel Type Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |