Manufacturer: STMicroelectronics
Win Source Part Number: 1102911-STD6N60M2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 232pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
600V 4.5A N-CH MOSFET DPAK 1.06R Product overview: STD6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N60M2 can be used for catalog matching and distributor lookup.
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount DPAK
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount DPAK
N-Channel 600V 4.5A (Tc) 60W (Tc) Surface Mount DPAK
MOSFET N-CH 600V 4.5A DPAK
MOSFET N-CH 600V 1.06Ohm 4.5A MDmesh M2
MOSFET, N-CH, 600V, 4.5A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.06ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 4.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1102911-STD6N60M2 | 278-STD6N60M2 | 497-13939-6-ND | STD6N60M2 | STD6N60M2 | 61AC2090 | STD6N60M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N60M2 | 600V 4.5A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 600V, 4.5A, To-252; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | |||||
| PD | 60000 milliwatts | 60000 milliwatts | 60000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |