Manufacturer: STMicroelectronics
Win Source Part Number: 1102910-STD6N52K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): IPD50R650CE; R5207ANDTL; STD6N52K3; STD7N52K3;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
525V 5A N-CH MOSFET DPAK 1R Product overview: STD6N52K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD6N52K3 can be used for catalog matching and distributor lookup.
N-Channel 525V 5A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 525V 5A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 525V 5A (Tc) 70W (Tc) Surface Mount DPAK
MOSFET N-CH 525V 5A DPAK
MOSFET N-CH 525V 5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1102910-STD6N52K3 | 278-STD6N52K3 | 497-10118-1-ND | STD6N52K3 | STD6N52K3 | STD6N52K3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD6N52K3 | 525V 5A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 525 volts | 525 volts | ||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |