STMicroelectronics, Inc. 55V 80A DPAK MOSFET Transistor STD65N55F3

Description
55V 8.5mR N-CH MOSFET DPAK 80A Power Transistor Product overview: STD65N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD65N55F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
55V 8.5mR N-CH MOSFET DPAK 80A Power Transistor Product overview: STD65N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD65N55F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 80A DPAK MOSFET Transistor
278-STD65N55F3
55V 80A DPAK MOSFET Transistor 278-STD65N55F3
55V 8.5mR N-CH MOSFET DPAK 80A Power Transistor Product overview: STD65N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD65N55F3 can be used for catalog matching and distributor lookup.

55V 8.5mR N-CH MOSFET DPAK 80A Power Transistor Product overview: STD65N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD65N55F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-7973-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7973-6-ND
Single FETs, MOSFETs 497-7973-6-ND
N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7973-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7973-2-ND
Single FETs, MOSFETs 497-7973-2-ND
N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7973-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7973-1-ND
Single FETs, MOSFETs 497-7973-1-ND
N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
MOSFETs - 7959000 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7959000
MOSFETs 7959000
STD65N55F3,MOSFET N-Ch 55V 80A DPAK

STD65N55F3,MOSFET N-Ch 55V 80A DPAK

Supplier's Site
MOSFETs - 7959000P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7959000P
MOSFETs 7959000P
STD65N55F3,MOSFET N-Ch 55V 80A DPAK

STD65N55F3,MOSFET N-Ch 55V 80A DPAK

Supplier's Site
MOSFETs - 1687727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687727
MOSFETs 1687727
STD65N55F3,MOSFET N-Ch 55V 80A DPAK

STD65N55F3,MOSFET N-Ch 55V 80A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55F3 - 1102907-STD65N55F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55F3
1102907-STD65N55F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55F3 1102907-STD65N55F3
Manufacturer: STMicroelectronics Win Source Part Number: 1102907-STD65N55F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 32A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102907-STD65N55F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD65N55F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD65N55F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD65N55F3
MOSFET N-CH 55V 80A DPAK

MOSFET N-CH 55V 80A DPAK

Supplier's Site
Single FETs, MOSFETs - STD65N55F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD65N55F3
Single FETs, MOSFETs STD65N55F3
MOSFET N-CH 55V 80A DPAK

MOSFET N-CH 55V 80A DPAK

Supplier's Site Datasheet
Mosfet, N Channel, 55V, 80A, Dpak; Channel Type Stmicroelectronics - 33R1174 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 55V, 80A, Dpak; Channel Type Stmicroelectronics
33R1174
Mosfet, N Channel, 55V, 80A, Dpak; Channel Type Stmicroelectronics 33R1174
MOSFET, N CHANNEL, 55V, 80A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 55V, 80A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:32A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET STripFET

MOSFET STripFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD65N55F3 497-7973-6-ND 7959000 7959000P 1102907-STD65N55F3 STD65N55F3 STD65N55F3 33R1174 STD65N55F3
Product Name 55V 80A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD65N55F3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 55V, 80A, Dpak; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data