STMicroelectronics, Inc. 55V 80A DPAK MOSFET Transistor STD60N55F3

Description
N-Ch MOSFET, 55V, 80A, 8.5mR Rds(on), DPAK Product overview: STD60N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60N55F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 55V, 80A, 8.5mR Rds(on), DPAK Product overview: STD60N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60N55F3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 80A DPAK MOSFET Transistor
278-STD60N55F3
55V 80A DPAK MOSFET Transistor 278-STD60N55F3
N-Ch MOSFET, 55V, 80A, 8.5mR Rds(on), DPAK Product overview: STD60N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60N55F3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 55V, 80A, 8.5mR Rds(on), DPAK Product overview: STD60N55F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD60N55F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60N55F3 - 006352-STD60N55F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60N55F3
006352-STD60N55F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60N55F3 006352-STD60N55F3
Manufacturer: STMicroelectronics Win Source Part Number: 006352-STD60N55F3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 32A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 006352-STD60N55F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 32A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7972-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7972-2-ND
Single FETs, MOSFETs 497-7972-2-ND
N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

N-Channel 55V 80A (Tc) 110W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD60N55F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD60N55F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD60N55F3
MOSFET N-CH 55V 80A DPAK

MOSFET N-CH 55V 80A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch 55V 6.5mohm 80A

MOSFET N Ch 55V 6.5mohm 80A

Buy Now Datasheet
Single FETs, MOSFETs - STD60N55F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD60N55F3
Single FETs, MOSFETs STD60N55F3
MOSFET N-CH 55V 80A DPAK

MOSFET N-CH 55V 80A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD60N55F3 006352-STD60N55F3 497-7972-2-ND STD60N55F3 STD60N55F3 STD60N55F3
Product Name 55V 80A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD60N55F3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data