STMicroelectronics, Inc. Single FETs, MOSFETs STD5NM60-1

Description
N-Channel 600V 5A (Tc) 96W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 600V 5A (Tc) 96W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD5NM60-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD5NM60-1-ND
Single FETs, MOSFETs 497-STD5NM60-1-ND
N-Channel 600V 5A (Tc) 96W (Tc) Through Hole I-PAK

N-Channel 600V 5A (Tc) 96W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60-1 - 066324-STD5NM60-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60-1
066324-STD5NM60-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60-1 066324-STD5NM60-1
Manufacturer: STMicroelectronics Win Source Part Number: 066324-STD5NM60-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066324-STD5NM60-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 5A MOSFET Transistor
278-STD5NM60-1
600V 5A MOSFET Transistor 278-STD5NM60-1
600V N-CH MOSFET, 1R Rds On, 5A ID, TO-251 Product overview: STD5NM60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NM60-1 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 1R Rds On, 5A ID, TO-251 Product overview: STD5NM60-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NM60-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5NM60-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5NM60-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5NM60-1
MOSFET N-CH 600V 5A IPAK

MOSFET N-CH 600V 5A IPAK

Supplier's Site
Mosfet, N Channel, 600V, 5A, To-251; Channel Type Stmicroelectronics - 57P0797 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 5A, To-251; Channel Type Stmicroelectronics
57P0797
Mosfet, N Channel, 600V, 5A, To-251; Channel Type Stmicroelectronics 57P0797
MOSFET, N CHANNEL, 600V, 5A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 5A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600 Volt 5 Amp

MOSFET N-Ch 600 Volt 5 Amp

Buy Now Datasheet
Single FETs, MOSFETs - STD5NM60-1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD5NM60-1
Single FETs, MOSFETs STD5NM60-1
MOSFET N-CH 600V 5A IPAK

MOSFET N-CH 600V 5A IPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STD5NM60-1-ND 066324-STD5NM60-1 278-STD5NM60-1 STD5NM60-1 57P0797 STD5NM60-1 STD5NM60-1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NM60-1 600V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 5A, To-251; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak Through Hole TO-3 TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 600 volts 600 volts
PD 96000 milliwatts 96000 milliwatts 96000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
MOSFETs - 2440891P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details