STMicroelectronics, Inc. Single FETs, MOSFETs STD5NM50AG

Description
N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)
Request a Quote Datasheet
Description
N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD5NM50AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD5NM50AGCT-ND
Single FETs, MOSFETs 497-STD5NM50AGCT-ND
N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)

N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD5NM50AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD5NM50AGTR-ND
Single FETs, MOSFETs 497-STD5NM50AGTR-ND
N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)

N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD5NM50AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD5NM50AGDKR-ND
Single FETs, MOSFETs 497-STD5NM50AGDKR-ND
N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)

N-Channel 500V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 500 V 0.7 Ohm MOSFET Transistor
278-STD5NM50AG
Automotive N-Channel 500 V 0.7 Ohm MOSFET Transistor 278-STD5NM50AG
Automotive-grade N-channel 500 V, 0.7 Ohm typ., 7.5 A MDmesh Power MOSFET in a DPAK package Product overview: STD5NM50AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 500 V, 0.7 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 500 V, 0.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NM50AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 500 V, 0.7 Ohm typ., 7.5 A MDmesh Power MOSFET in a DPAK package Product overview: STD5NM50AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 500 V, 0.7 Ohm, 7.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 500 V, 0.7 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NM50AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1111860-STD5NM50AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1111860-STD5NM50AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1111860-STD5NM50AG
Win Source Part Number: 1111860-STD5NM50AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 800mOhm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 100W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 415 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STD5NM50AGTR,STD 5NM50AG-ND,497-STD5N M50AGCT,497-STD5NM50 AGDKR Base Product Number: STD5NM50 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1111860-STD5NM50AG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Rds On (Max) @ Id, Vgs: 800mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 100W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252 (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 415 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STD5NM50AGTR,STD5NM50AG-ND,497-STD5NM50AGCT,497-STD5NM50AGDKR
Base Product Number: STD5NM50
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 500V, 7.5A, To-252 Rohs Compliant Stmicroelectronics - 47AK6932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 7.5A, To-252 Rohs Compliant Stmicroelectronics
47AK6932
Mosfet, N-Ch, 500V, 7.5A, To-252 Rohs Compliant Stmicroelectronics 47AK6932
MOSFET, N-CH, 500V, 7.5A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 7.5A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5NM50AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5NM50AG
MOSFET N-CH 500V 7.5A DPAK

MOSFET N-CH 500V 7.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 500 V, 0.7 typ., 7.5 A, MDmesh Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 500 V, 0.7 typ., 7.5 A, MDmesh Power MOSFET in a DPAK package

Buy Now Datasheet
Single FETs, MOSFETs - STD5NM50AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD5NM50AG
Single FETs, MOSFETs STD5NM50AG
MOSFET N-CH 500V 7.5A DPAK

MOSFET N-CH 500V 7.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STD5NM50AGCT-ND 278-STD5NM50AG 1111860-STD5NM50AG 47AK6932 STD5NM50AG STD5NM50AG STD5NM50AG
Product Name Single FETs, MOSFETs Automotive N-Channel 500 V 0.7 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 500V, 7.5A, To-252 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data