Manufacturer: STMicroelectronics
Win Source Part Number: 031151-STD5NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Family Name: STD5NK60Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): AOD3C60; NDD04N62ZT4G; AOD7N60; RJK6006DPD-00#J2;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
N-Channel 600V 5A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 600V 5A (Tc) 90W (Tc) Surface Mount DPAK
N-Channel 600V 5A (Tc) 90W (Tc) Surface Mount DPAK
600V 5A N-CH MOSFET, 1.6R RdsOn, DPAK, SuperMESH Product overview: STD5NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NK60ZT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 5A DPAK
MOSFET N-CH 600V 5A DPAK
MOSFET N-Ch 600 Volt 5 Amp Zener SuperMESH
600V 5A 90W 1.6Ω@10V,2.5A 4.5V@50uA N Channel DPAK MOSFETs ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 031151-STD5NK60ZT4 | 497-5890-1-ND | 278-STD5NK60ZT4 | STD5NK60ZT4 | STD5NK60ZT4 | STD5NK60ZT4 | STD5NK60ZT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NK60ZT4 | Single FETs, MOSFETs | 600V 5A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||
| PD | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | 90000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |