500V N-channel MOSFET power switch
500V N-channel MOSFET power switch
500V N-channel MOSFET power switch
500V N-CH MOSFET, 4.4A, 1.5 Ohm, DPAK, SuperMESH Product overview: STD5NK50ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.4A, 1.5 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.4A, 1.5 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NK50ZT4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 013559-STD5NK50ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
N-Channel 500V 4.4A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 500V 4.4A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 500V 4.4A (Tc) 70W (Tc) Surface Mount DPAK
MOSFET N-Ch 500 Volt 4.4 A Zener SuperMESH
MOSFET N-CH 500V 4.4A DPAK
MOSFET N-CH 500V 4.4A DPAK
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:70W RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 151461 | 278-STD5NK50ZT4 | 013559-STD5NK50ZT4 | 497-STD5NK50ZT4TR-ND | STD5NK50ZT4 | STD5NK50ZT4 | STD5NK50ZT4 | 26M3525 |
| Product Name | MOSFETs | 500V 4.4A 1.5 Ohm DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NK50ZT4 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N, D-Pak; Channel Type Stmicroelectronics |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252 | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | ||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |