STMicroelectronics, Inc. Single FETs, MOSFETs STD5NK40ZT4

Description
N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2477-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2477-1-ND
Single FETs, MOSFETs 497-2477-1-ND
N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2477-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2477-2-ND
Single FETs, MOSFETs 497-2477-2-ND
N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-2477-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2477-6-ND
Single FETs, MOSFETs 497-2477-6-ND
N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 400V 3A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NK40ZT4 - 066322-STD5NK40ZT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NK40ZT4
066322-STD5NK40ZT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NK40ZT4 066322-STD5NK40ZT4
Manufacturer: STMicroelectronics Win Source Part Number: 066322-STD5NK40ZT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 305pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066322-STD5NK40ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 305pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 151930 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151930
MOSFETs 151930
400V N-channel MOSFET for ind app

400V N-channel MOSFET for ind app

Supplier's Site
MOSFETs - 151930P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151930P
MOSFETs 151930P
400V N-channel MOSFET for ind app

400V N-channel MOSFET for ind app

Supplier's Site
MOSFETs - 151929 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151929
MOSFETs 151929
400V N-channel MOSFET for ind app

400V N-channel MOSFET for ind app

Supplier's Site
Singapore, Singapore
N-Channel 400V 3A 1.8 Ohm MOSFET Transistor
278-STD5NK40ZT4
N-Channel 400V 3A 1.8 Ohm MOSFET Transistor 278-STD5NK40ZT4
400V 3A N-Channel MOSFET, 1.8 Ohm Rds(on), DPAK Product overview: STD5NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3A, 1.8 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3A, 1.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NK40ZT4 can be used for catalog matching and distributor lookup.

400V 3A N-Channel MOSFET, 1.8 Ohm Rds(on), DPAK Product overview: STD5NK40ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3A, 1.8 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3A, 1.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5NK40ZT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 400 Volt 3 Amp Zener SuperMESH

MOSFET N-Ch 400 Volt 3 Amp Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STD5NK40ZT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD5NK40ZT4
Single FETs, MOSFETs STD5NK40ZT4
MOSFET N-CH 400V 3A DPAK

MOSFET N-CH 400V 3A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5NK40ZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5NK40ZT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5NK40ZT4
MOSFET N-CH 400V 3A DPAK

MOSFET N-CH 400V 3A DPAK

Supplier's Site
Mosfet, N, D-Pak; Channel Type Stmicroelectronics - 26M3524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, D-Pak; Channel Type Stmicroelectronics
26M3524
Mosfet, N, D-Pak; Channel Type Stmicroelectronics 26M3524
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:45W RoHS Compliant: Yes

MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:45W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-2477-1-ND 066322-STD5NK40ZT4 151930 278-STD5NK40ZT4 STD5NK40ZT4 STD5NK40ZT4 STD5NK40ZT4 26M3524
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5NK40ZT4 MOSFETs N-Channel 400V 3A 1.8 Ohm MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N, D-Pak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 17 nC @ 10 V TO-3
V(BR)DSS 400 volts 400 volts
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data