Manufacturer: STMicroelectronics
Win Source Part Number: 897927-STD5N95K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 950 V 3.5A (Tc) 70W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD5N95
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14213-6, 497-14213-1, 497-14213-2, STD5N95K5-ND
950V N-CH MOSFET, 3.5A, 2 Ohm, DPAK, Surface Mount Product overview: STD5N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950V, 3.5A, 2 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 950V, 3.5A, 2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N95K5 can be used for catalog matching and distributor lookup.
N-Channel 950V 3.5A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 950V 3.5A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 950V 3.5A (Tc) 70W (Tc) Surface Mount DPAK
MOSFET N-CH 950V 2Ohm typ 3.5A Zener-protected
MOSFET, N-CH, 950V, 3.5A, 150DEG C, 70W ROHS COMPLIANT: YES
950V 3.5A 2.5Ω@10V,1.5A 70W 5V@100uA N Channel TO-252 MOSFETs ROHS
MOSFET N-CH 950V 3.5A DPAK
MOSFET N-CH 950V 3.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 897927-STD5N95K5 | 278-STD5N95K5 | 497-14213-2-ND | STD5N95K5 | 69AH2696 | STD5N95K5 | STD5N95K5 | STD5N95K5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N95K5 | SMD 950V 3.5A 2 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 950V, 3.5A, 150Deg C, 70W Rohs Compliant Stmicroelectronics | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | |||||
| V(BR)DSS | 950 volts | 950 volts |