STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N65M6 STD5N65M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935286-STD5N65M6 Series: * Package: Reel - TR Family Name: STD5N65 Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935286-STD5N65M6 Series: * Package: Reel - TR Family Name: STD5N65 Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N65M6 - 935286-STD5N65M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N65M6
935286-STD5N65M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N65M6 935286-STD5N65M6
Manufacturer: STMicroelectronics Win Source Part Number: 935286-STD5N65M6 Series: * Package: Reel - TR Family Name: STD5N65 Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935286-STD5N65M6
Series: *
Package: Reel - TR
Family Name: STD5N65
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected

Buy Now
Singapore, Singapore
N-Channel 650 V 1.15 Ohm 4 A MOSFET Transistor
278-STD5N65M6
N-Channel 650 V 1.15 Ohm 4 A MOSFET Transistor 278-STD5N65M6
N-channel 650 V, 1.15 Ohm typ., 4 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD5N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.15 Ohm, 4 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.15 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N65M6 can be used for catalog matching and distributor lookup.

N-channel 650 V, 1.15 Ohm typ., 4 A MDmesh M6 Power MOSFET in a DPAK package Product overview: STD5N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.15 Ohm, 4 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.15 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N65M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5N65M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5N65M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5N65M6
MOSFET N-CH 650V DPAK

MOSFET N-CH 650V DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 935286-STD5N65M6 278-STD5N65M6 STD5N65M6 STD5N65M6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N65M6 N-Channel 650 V 1.15 Ohm 4 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data