STMicroelectronics, Inc. Single FETs, MOSFETs STD5N62K3

Description
N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10778-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10778-6-ND
Single FETs, MOSFETs 497-10778-6-ND
N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10778-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10778-2-ND
Single FETs, MOSFETs 497-10778-2-ND
N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-10778-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10778-1-ND
Single FETs, MOSFETs 497-10778-1-ND
N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 620V 4.2A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N62K3 - 1102901-STD5N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N62K3
1102901-STD5N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N62K3 1102901-STD5N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1102901-STD5N62K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 4.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 680pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2.1A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1102901-STD5N62K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 4.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 680pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 2.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
620V 4.2A DPAK MOSFET Transistor
278-STD5N62K3
620V 4.2A DPAK MOSFET Transistor 278-STD5N62K3
620V N-CH MOSFET, 4.2A, 1.6R, DPAK, SuperMESH3 Product overview: STD5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET, 4.2A, 1.6R, DPAK, SuperMESH3 Product overview: STD5N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 4.2A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 4.2A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5N62K3
MOSFET N-CH 620V 4.2A DPAK

MOSFET N-CH 620V 4.2A DPAK

Supplier's Site
Single FETs, MOSFETs - STD5N62K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD5N62K3
Single FETs, MOSFETs STD5N62K3
MOSFET N-CH 620V 4.2A DPAK

MOSFET N-CH 620V 4.2A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 620V 1.28 Ohm SuperMESH3 4.3A

MOSFET N-Ch 620V 1.28 Ohm SuperMESH3 4.3A

Buy Now Datasheet
Mosfet, N Ch, 620V, 4.2A, To-252; Channel Type Stmicroelectronics - 21T3982 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 4.2A, To-252; Channel Type Stmicroelectronics
21T3982
Mosfet, N Ch, 620V, 4.2A, To-252; Channel Type Stmicroelectronics 21T3982
MOSFET, N CH, 620V, 4.2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CH, 620V, 4.2A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:4.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10778-6-ND 1102901-STD5N62K3 278-STD5N62K3 STD5N62K3 STD5N62K3 STD5N62K3 21T3982
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N62K3 620V 4.2A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 620V, 4.2A, To-252; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 620 volts 620 volts
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data