STMicroelectronics, Inc. Single FETs, MOSFETs STD5N60DM2

Description
N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16928-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16928-6-ND
Single FETs, MOSFETs 497-16928-6-ND
N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16928-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16928-1-ND
Single FETs, MOSFETs 497-16928-1-ND
N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16928-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16928-2-ND
Single FETs, MOSFETs 497-16928-2-ND
N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK

N-Channel 600V 3.5A (Tc) 45W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N60DM2 - 897926-STD5N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N60DM2
897926-STD5N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N60DM2 897926-STD5N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 897926-STD5N60DM2 Series: MDmesh™ DM2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 3.5A (Tc) 45W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD5 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16928-6, 497-16928-1, 497-16928-2

Manufacturer: STMicroelectronics
Win Source Part Number: 897926-STD5N60DM2
Series: MDmesh™ DM2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 3.5A (Tc) 45W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD5
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16928-6, 497-16928-1, 497-16928-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 1.38 Ohm 3.5 A MOSFET Transistor
278-STD5N60DM2
N-Channel 600 V 1.38 Ohm 3.5 A MOSFET Transistor 278-STD5N60DM2
N-channel 600 V, 1.38 Ohm typ., 3.5 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD5N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 1.38 Ohm, 3.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 1.38 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 1.38 Ohm typ., 3.5 A MDmesh DM2 Power MOSFET in a DPAK package Product overview: STD5N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 1.38 Ohm, 3.5 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 1.38 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD5N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD5N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD5N60DM2
MOSFET N-CH 600V 3.5A DPAK

MOSFET N-CH 600V 3.5A DPAK

Supplier's Site
Mosfet, N-Ch, 600V, 3.5A, 150Deg C, 45W; Transistor Polarity Stmicroelectronics - 26AH0151 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 3.5A, 150Deg C, 45W; Transistor Polarity Stmicroelectronics
26AH0151
Mosfet, N-Ch, 600V, 3.5A, 150Deg C, 45W; Transistor Polarity Stmicroelectronics 26AH0151
MOSFET, N-CH, 600V, 3.5A, 150DEG C, 45W; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.38ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 3.5A, 150DEG C, 45W; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.38ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 1.38 Ohm typ., 3.5 A MDmesh DM2 Power MOSFET in a DPAK package

MOSFET N-channel 600 V, 1.38 Ohm typ., 3.5 A MDmesh DM2 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16928-6-ND 897926-STD5N60DM2 278-STD5N60DM2 STD5N60DM2 26AH0151 STD5N60DM2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N60DM2 N-Channel 600 V 1.38 Ohm 3.5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 3.5A, 150Deg C, 45W; Transistor Polarity Stmicroelectronics MOSFET
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data