STMicroelectronics Discrete Semiconductor Products STD5N52U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066320-STD5N52U Category: Discrete Semiconductor Products Family: FETs - Single Series: UltraFASTmesh Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: D-Pak Standard Package: 1 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 525V Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc) Vgs(th) (Max) @ Id: 4.5V @ 50µA Gate Charge (Qg) @ Vgs: 16.9nC @ 10V Input Capacitance (Ciss) @ Vds: 529pF @ 25V Power - Max: 70W Rds On (Max) @ Id Vgs: 1.5 Ohm @ 2.2A 10V Family Name: STD5N52U Alternative Parts (Cross-Reference): KF5N50DS; KF5N50DR; FDD5N50NZFTM; TSM6N50CP ROG; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066320-STD5N52U Category: Discrete Semiconductor Products Family: FETs - Single Series: UltraFASTmesh Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: D-Pak Standard Package: 1 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 525V Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc) Vgs(th) (Max) @ Id: 4.5V @ 50µA Gate Charge (Qg) @ Vgs: 16.9nC @ 10V Input Capacitance (Ciss) @ Vds: 529pF @ 25V Power - Max: 70W Rds On (Max) @ Id Vgs: 1.5 Ohm @ 2.2A 10V Family Name: STD5N52U Alternative Parts (Cross-Reference): KF5N50DS; KF5N50DR; FDD5N50NZFTM; TSM6N50CP ROG; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 066320-STD5N52U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
066320-STD5N52U
Discrete Semiconductor Products 066320-STD5N52U
Manufacturer: STMicroelectronics Win Source Part Number: 066320-STD5N52U Category: Discrete Semiconductor Products Family: FETs - Single Series: UltraFASTmesh Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: D-Pak Standard Package: 1 Catalog: N-Channel Standard FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 525V Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc) Vgs(th) (Max) @ Id: 4.5V @ 50µA Gate Charge (Qg) @ Vgs: 16.9nC @ 10V Input Capacitance (Ciss) @ Vds: 529pF @ 25V Power - Max: 70W Rds On (Max) @ Id Vgs: 1.5 Ohm @ 2.2A 10V Family Name: STD5N52U Alternative Parts (Cross-Reference): KF5N50DS; KF5N50DR; FDD5N50NZFTM; TSM6N50CP ROG; Introduction Date: May 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066320-STD5N52U
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: UltraFASTmesh
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: D-Pak
Standard Package: 1
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 525V
Current - Continuous Drain (Id) @ 25°C: 4.4A (Tc)
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Gate Charge (Qg) @ Vgs: 16.9nC @ 10V
Input Capacitance (Ciss) @ Vds: 529pF @ 25V
Power - Max: 70W
Rds On (Max) @ Id Vgs: 1.5 Ohm @ 2.2A 10V
Family Name: STD5N52U
Alternative Parts (Cross-Reference): KF5N50DS; KF5N50DR; FDD5N50NZFTM; TSM6N50CP ROG;
Introduction Date: May 06, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 066320-STD5N52U
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data