N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 525V 4.4A (Tc) 70W (Tc) Surface Mount DPAK
525V N-CH MOSFET, 4.4A, 1.28R, DPAK, UltraFASTmesh Product overview: STD5N52U from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 4.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 4.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N52U can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 4.4 A, 525 V, 1.28 ohm, 10 V, 3.75 V RoHS Compliant: Yes
MOSFET N-CH 525V 4.4A DPAK
MOSFET N-channel 525 V 4.4 A DPAK TO-220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-10017-1-ND | 278-STD5N52U | STD5N52U | 99W9710 | STD5N52U | STD5N52U |
| Product Name | Single FETs, MOSFETs | 525V 4.4A DPAK MOSFET Transistor | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 4.4 A, 525 V, 1.28 Ohm, 10 V, 3.75 V Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | Surface Mount | ||
| PD | 70000 milliwatts | 70000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |