Manufacturer: STMicroelectronics
Win Source Part Number: 109790-STD5N20T4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STD5N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): FDD2612; MTD6N20ET5G; IRFR220N; IRFR220NTRL;
Introduction Date: March 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
5A 200V N-CH MOSFET, 800mR, DPAK, Power Product overview: STD5N20T4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 200V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 200V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD5N20T4 can be used for catalog matching and distributor lookup.
N-Channel 200V 5A (Tc) 45W (Tc) Surface Mount DPAK
MOSFET N-CH 200V 5A DPAK
MOSFET N-CH 200V 5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 109790-STD5N20T4 | 278-STD5N20T4 | 497-6563-2-ND | STD5N20T4 | STD5N20T4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD5N20T4 | 5A 200V DPAK MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 200 volts | 200 volts | |||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | ||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |