STMicroelectronics, Inc. 50A 24V DPAK MOSFET Transistor STD50NH02LT4

Description
50A 24V N-CH MOSFET DPAK 10.5mR Power Transistor Product overview: STD50NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 24V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50A 24V N-CH MOSFET DPAK 10.5mR Power Transistor Product overview: STD50NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 24V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50A 24V DPAK MOSFET Transistor
278-STD50NH02LT4
50A 24V DPAK MOSFET Transistor 278-STD50NH02LT4
50A 24V N-CH MOSFET DPAK 10.5mR Power Transistor Product overview: STD50NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 24V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02LT4 can be used for catalog matching and distributor lookup.

50A 24V N-CH MOSFET DPAK 10.5mR Power Transistor Product overview: STD50NH02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 24V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02LT4 - 118694-STD50NH02LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02LT4
118694-STD50NH02LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02LT4 118694-STD50NH02LT4
Manufacturer: STMicroelectronics Win Source Part Number: 118694-STD50NH02LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 118694-STD50NH02LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD50NH02LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD50NH02LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD50NH02LT4
MOSFET N-CH 24V 50A DPAK

MOSFET N-CH 24V 50A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD50NH02LT4 118694-STD50NH02LT4 STD50NH02LT4
Product Name 50A 24V DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02LT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data