STMicroelectronics, Inc. N-Channel 50A 24V 0.0105ohm MOSFET Transistor STD50NH02L-1

Description
50A, 24V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD50NH02L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 24V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02L-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50A, 24V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD50NH02L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 24V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02L-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 50A 24V 0.0105ohm MOSFET Transistor
278-STD50NH02L-1
N-Channel 50A 24V 0.0105ohm MOSFET Transistor 278-STD50NH02L-1
50A, 24V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD50NH02L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 24V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02L-1 can be used for catalog matching and distributor lookup.

50A, 24V, 0.0105ohm, N-CHANNEL, Si, POWER, MOSFET, TO-251, ROHS COMPLIANT, IPAK-3 Product overview: STD50NH02L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 24V, 0.0105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 24V, 0.0105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD50NH02L-1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02L-1 - 1032248-STD50NH02L-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02L-1
1032248-STD50NH02L-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02L-1 1032248-STD50NH02L-1
Manufacturer: STMicroelectronics Win Source Part Number: 1032248-STD50NH02L-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1032248-STD50NH02L-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD50NH02L-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD50NH02L-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD50NH02L-1
MOSFET N-CH 24V 50A I-PAK

MOSFET N-CH 24V 50A I-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD50NH02L-1 1032248-STD50NH02L-1 STD50NH02L-1
Product Name N-Channel 50A 24V 0.0105ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD50NH02L-1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data