600V MOSFET switch and motor control
600V MOSFET switch and motor control
600V MOSFET switch and motor control
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount DPAK
N-Channel 600V 4A (Tc) 70W (Tc) Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 031147-STD4NK60ZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD4NK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): NDD04N60ZG; FQD6N60CTF; TK4P60DB(T6RDV,Q,S);
Introduction Date: June 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
600V 4A N-CH MOSFET, 2 Ohm, DPAK, SuperMESH Product overview: STD4NK60ZT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, 2 Ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, 2 Ohm, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK60ZT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 4A DPAK
MOSFET N-CH 600V 4A DPAK
600V 4A 2Ω@10V,2A 70W 4.5V@50uA N Channel DPAK MOSFETs ROHS
MOSFET, N, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V; Power Dissipation:70W RoHS Compliant: Yes
MOSFET N-Ch 600 Volt 4 Amp Zener SuperMESH
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 151439 | 497-5889-6-ND | 031147-STD4NK60ZT4 | 278-STD4NK60ZT4 | STD4NK60ZT4 | STD4NK60ZT4 | STD4NK60ZT4 | 26M3522 | STD4NK60ZT4 |
| Product Name | MOSFETs | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK60ZT4 | 600V 4A 2 Ohm DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N, D-Pak; Channel Type Stmicroelectronics | MOSFET |
| Package Type | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | |||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||||
| PD | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | 70000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |