STMicroelectronics, Inc. Through-Hole 600V 4A 2 Ohm MOSFET Transistor STD4NK60Z-1

Description
600V 4A N-CH MOSFET, 2 Ohm, IPAK, Through Hole Product overview: STD4NK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 4A, 2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK60Z-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 4A N-CH MOSFET, 2 Ohm, IPAK, Through Hole Product overview: STD4NK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 4A, 2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK60Z-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 4A 2 Ohm MOSFET Transistor
278-STD4NK60Z-1
Through-Hole 600V 4A 2 Ohm MOSFET Transistor 278-STD4NK60Z-1
600V 4A N-CH MOSFET, 2 Ohm, IPAK, Through Hole Product overview: STD4NK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 4A, 2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK60Z-1 can be used for catalog matching and distributor lookup.

600V 4A N-CH MOSFET, 2 Ohm, IPAK, Through Hole Product overview: STD4NK60Z-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 4A, 2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 4A, 2 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK60Z-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-19650-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-19650-ND
Single FETs, MOSFETs 497-19650-ND
N-Channel 600V 4A (Tc) 70W (Tc) Through Hole I-PAK

N-Channel 600V 4A (Tc) 70W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK60Z-1 - 066318-STD4NK60Z-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK60Z-1
066318-STD4NK60Z-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK60Z-1 066318-STD4NK60Z-1
Manufacturer: STMicroelectronics Win Source Part Number: 066318-STD4NK60Z-1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STD4NK60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): MDI4N60TH; MDI4N60BTH; MDIS4N60BTH; MDIS4N65BTH; Introduction Date: June 20, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066318-STD4NK60Z-1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STD4NK60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): MDI4N60TH; MDI4N60BTH; MDIS4N60BTH; MDIS4N65BTH;
Introduction Date: June 20, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STD4NK60Z-1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD4NK60Z-1
Single FETs, MOSFETs STD4NK60Z-1
MOSFET N-CH 600V 4A IPAK

MOSFET N-CH 600V 4A IPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 600V-1.76ohms Zener SuperMESH 4A

MOSFET N-Ch, 600V-1.76ohms Zener SuperMESH 4A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4NK60Z-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4NK60Z-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4NK60Z-1
MOSFET N-CH 600V 4A IPAK

MOSFET N-CH 600V 4A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STD4NK60Z-1 497-19650-ND 066318-STD4NK60Z-1 STD4NK60Z-1 STD4NK60Z-1 STD4NK60Z-1
Product Name Through-Hole 600V 4A 2 Ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK60Z-1 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data