STMicroelectronics, Inc. 500V 3A MOSFET Transistor STD4NK50ZD-1

Description
500V 3A N-CH MOSFET TO-251 2.7R Power Transistor Product overview: STD4NK50ZD-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK50ZD-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 3A N-CH MOSFET TO-251 2.7R Power Transistor Product overview: STD4NK50ZD-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK50ZD-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 3A MOSFET Transistor
278-STD4NK50ZD-1
500V 3A MOSFET Transistor 278-STD4NK50ZD-1
500V 3A N-CH MOSFET TO-251 2.7R Power Transistor Product overview: STD4NK50ZD-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK50ZD-1 can be used for catalog matching and distributor lookup.

500V 3A N-CH MOSFET TO-251 2.7R Power Transistor Product overview: STD4NK50ZD-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK50ZD-1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK50ZD-1 - 935284-STD4NK50ZD-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK50ZD-1
935284-STD4NK50ZD-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK50ZD-1 935284-STD4NK50ZD-1
Manufacturer: STMicroelectronics Win Source Part Number: 935284-STD4NK50ZD-1 Series: SuperMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 3A (Tc) 45W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: STD4N Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935284-STD4NK50ZD-1
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 3A (Tc) 45W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STD4N
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 497-5964-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5964-5-ND
Single FETs, MOSFETs 497-5964-5-ND
N-Channel 500V 3A (Tc) 45W (Tc) Through Hole I-PAK

N-Channel 500V 3A (Tc) 45W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4NK50ZD-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4NK50ZD-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4NK50ZD-1
MOSFET N-CH 500V 3A IPAK

MOSFET N-CH 500V 3A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STD4NK50ZD-1 935284-STD4NK50ZD-1 497-5964-5-ND STD4NK50ZD-1
Product Name 500V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4NK50ZD-1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products