STMicroelectronics, Inc. Automotive N-Channel 1000 V 5.6 Ohm MOSFET Transistor STD4NK100Z

Description
Automotive-grade N-channel 1000 V, 5.6 Ohm typ., 2.2 A SuperMESH Power MOSFET in a DPAK package Product overview: STD4NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1000 V, 5.6 Ohm, 2.2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1000 V, 5.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 1000 V, 5.6 Ohm typ., 2.2 A SuperMESH Power MOSFET in a DPAK package Product overview: STD4NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1000 V, 5.6 Ohm, 2.2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1000 V, 5.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK100Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 1000 V 5.6 Ohm MOSFET Transistor
278-STD4NK100Z
Automotive N-Channel 1000 V 5.6 Ohm MOSFET Transistor 278-STD4NK100Z
Automotive-grade N-channel 1000 V, 5.6 Ohm typ., 2.2 A SuperMESH Power MOSFET in a DPAK package Product overview: STD4NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1000 V, 5.6 Ohm, 2.2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1000 V, 5.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK100Z can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 1000 V, 5.6 Ohm typ., 2.2 A SuperMESH Power MOSFET in a DPAK package Product overview: STD4NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 1000 V, 5.6 Ohm, 2.2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 1000 V, 5.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STD4NK100Z - 1260861-STD4NK100Z - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STD4NK100Z
1260861-STD4NK100Z
FETs - Single - STD4NK100Z 1260861-STD4NK100Z
Manufacturer: STMicroelectronics Win Source Part Number: 1260861-STD4NK100Z Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 90W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 2.2A Rds On (Maximum) at Id, Vgs: 6.8Ohm at 1.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 601pF at 25V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260861-STD4NK100Z
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 90W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 2.2A
Rds On (Maximum) at Id, Vgs: 6.8Ohm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 601pF at 25V

Buy Now
MOSFETs - 9062776 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062776
MOSFETs 9062776
MOSFET N-Ch 1000V 2.2A SuperMESH DPAK

MOSFET N-Ch 1000V 2.2A SuperMESH DPAK

Supplier's Site
MOSFETs - 9062776P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9062776P
MOSFETs 9062776P
MOSFET N-Ch 1000V 2.2A SuperMESH DPAK

MOSFET N-Ch 1000V 2.2A SuperMESH DPAK

Supplier's Site
MOSFETs - 1658050 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658050
MOSFETs 1658050
MOSFET N-Ch 1000V 2.2A SuperMESH DPAK

MOSFET N-Ch 1000V 2.2A SuperMESH DPAK

Supplier's Site
Single FETs, MOSFETs - 497-16035-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16035-6-ND
Single FETs, MOSFETs 497-16035-6-ND
N-Channel 1000V 2.2A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 1000V 2.2A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16035-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16035-1-ND
Single FETs, MOSFETs 497-16035-1-ND
N-Channel 1000V 2.2A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 1000V 2.2A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-16035-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16035-2-ND
Single FETs, MOSFETs 497-16035-2-ND
N-Channel 1000V 2.2A (Tc) 90W (Tc) Surface Mount DPAK

N-Channel 1000V 2.2A (Tc) 90W (Tc) Surface Mount DPAK

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 1Kv, 2.2A, To-252; Transistor Polarity Stmicroelectronics - 07AH6963 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 1Kv, 2.2A, To-252; Transistor Polarity Stmicroelectronics
07AH6963
Mosfet, Aec-Q101, N-Ch, 1Kv, 2.2A, To-252; Transistor Polarity Stmicroelectronics 07AH6963
MOSFET, AEC-Q101, N-CH, 1KV, 2.2A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.2A; Drain Source Voltage Vds:1kV; On Resistance Rds(on):5.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.75V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 1KV, 2.2A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:2.2A; Drain Source Voltage Vds:1kV; On Resistance Rds(on):5.6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.75V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 1000 V, 5.6 Ohm typ., 2.2 A Zener-protected SuperMESH Power MOSFET in a DPAK package

MOSFET Automotive-grade N-channel 1000 V, 5.6 Ohm typ., 2.2 A Zener-protected SuperMESH Power MOSFET in a DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4NK100Z
MOSFET N-CH 1000V 2.2A DPAK

MOSFET N-CH 1000V 2.2A DPAK

Supplier's Site
Single FETs, MOSFETs - STD4NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD4NK100Z
Single FETs, MOSFETs STD4NK100Z
MOSFET N-CH 1000V 2.2A DPAK

MOSFET N-CH 1000V 2.2A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD4NK100Z 1260861-STD4NK100Z 9062776 9062776P 497-16035-6-ND 07AH6963 STD4NK100Z STD4NK100Z STD4NK100Z
Product Name Automotive N-Channel 1000 V 5.6 Ohm MOSFET Transistor FETs - Single - STD4NK100Z MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 1Kv, 2.2A, To-252; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1000 volts 1000 volts
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products