STMicroelectronics, Inc. Single FETs, MOSFETs STD4N90K5

Description
N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17069-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17069-6-ND
Single FETs, MOSFETs 497-17069-6-ND
N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17069-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17069-1-ND
Single FETs, MOSFETs 497-17069-1-ND
N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17069-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17069-2-ND
Single FETs, MOSFETs 497-17069-2-ND
N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 900V 3A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 900 V 1.90 Ohm 3 A MOSFET Transistor
278-STD4N90K5
N-Channel 900 V 1.90 Ohm 3 A MOSFET Transistor 278-STD4N90K5
N-channel 900 V, 1.90 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD4N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 1.90 Ohm, 3 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 1.90 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4N90K5 can be used for catalog matching and distributor lookup.

N-channel 900 V, 1.90 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD4N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 1.90 Ohm, 3 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 1.90 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4N90K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N90K5 - 897924-STD4N90K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N90K5
897924-STD4N90K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N90K5 897924-STD4N90K5
Manufacturer: STMicroelectronics Win Source Part Number: 897924-STD4N90K5 Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 900 V 3A (Tc) 60W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD4N90 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17069-1, 497-17069-2, 497-17069-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897924-STD4N90K5
Series: MDmesh™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 900 V 3A (Tc) 60W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD4N90
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17069-1, 497-17069-2, 497-17069-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4N90K5
MOSFET N-CH 900V 3A DPAK

MOSFET N-CH 900V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 900 V, 1.90 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package

MOSFET N-channel 900 V, 1.90 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17069-6-ND 278-STD4N90K5 897924-STD4N90K5 STD4N90K5 STD4N90K5
Product Name Single FETs, MOSFETs N-Channel 900 V 1.90 Ohm 3 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N90K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers