STMicroelectronics, Inc. 620V 3.8A DPAK MOSFET Transistor STD4N62K3

Description
620V N-CH MOSFET, 3.8A, 1.95R, DPAK, SuperMESH3 Product overview: STD4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 3.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620V N-CH MOSFET, 3.8A, 1.95R, DPAK, SuperMESH3 Product overview: STD4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 3.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
620V 3.8A DPAK MOSFET Transistor
278-STD4N62K3
620V 3.8A DPAK MOSFET Transistor 278-STD4N62K3
620V N-CH MOSFET, 3.8A, 1.95R, DPAK, SuperMESH3 Product overview: STD4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 3.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4N62K3 can be used for catalog matching and distributor lookup.

620V N-CH MOSFET, 3.8A, 1.95R, DPAK, SuperMESH3 Product overview: STD4N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 3.8A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 3.8A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STD4N62K3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD4N62K3CT-ND
Single FETs, MOSFETs 497-STD4N62K3CT-ND
N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD4N62K3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD4N62K3TR-ND
Single FETs, MOSFETs 497-STD4N62K3TR-ND
N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD4N62K3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD4N62K3DKR-ND
Single FETs, MOSFETs 497-STD4N62K3DKR-ND
N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 620V 3.8A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N62K3 - 123731-STD4N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N62K3
123731-STD4N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N62K3 123731-STD4N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 123731-STD4N62K3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 3.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 450pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.95 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123731-STD4N62K3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 3.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 450pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.95 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4N62K3
MOSFET N-CH 620V 3.8A DPAK

MOSFET N-CH 620V 3.8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 620V 1.8 ohm 3.8 A SuperMESH3

MOSFET N-Ch 620V 1.8 ohm 3.8 A SuperMESH3

Buy Now Datasheet
Single FETs, MOSFETs - STD4N62K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD4N62K3
Single FETs, MOSFETs STD4N62K3
MOSFET N-CH 620V 3.8A DPAK

MOSFET N-CH 620V 3.8A DPAK

Supplier's Site Datasheet
Mosfet, N Ch, 620V, 3.8A, To-252; Channel Type Stmicroelectronics - 90R9206 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 620V, 3.8A, To-252; Channel Type Stmicroelectronics
90R9206
Mosfet, N Ch, 620V, 3.8A, To-252; Channel Type Stmicroelectronics 90R9206
MOSFET, N CH, 620V, 3.8A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N CH, 620V, 3.8A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:620V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD4N62K3 497-STD4N62K3CT-ND 123731-STD4N62K3 STD4N62K3 STD4N62K3 STD4N62K3 90R9206
Product Name 620V 3.8A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4N62K3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Ch, 620V, 3.8A, To-252; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data