STMicroelectronics, Inc. Single FETs, MOSFETs STD4LN80K5

Description
N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17290-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17290-1-ND
Single FETs, MOSFETs 497-17290-1-ND
N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17290-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17290-2-ND
Single FETs, MOSFETs 497-17290-2-ND
N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-17290-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17290-6-ND
Single FETs, MOSFETs 497-17290-6-ND
N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 800V 3A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4LN80K5 - 897923-STD4LN80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4LN80K5
897923-STD4LN80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4LN80K5 897923-STD4LN80K5
Manufacturer: STMicroelectronics Win Source Part Number: 897923-STD4LN80K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 3A (Tc) 60W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD4LN80 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17290-1, 497-17290-2, STD4LN80K5-ND, 497-17290-ND, 497-17290, 497-17290-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897923-STD4LN80K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 3A (Tc) 60W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD4LN80
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17290-1, 497-17290-2, STD4LN80K5-ND, 497-17290-ND, 497-17290, 497-17290-6

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor
278-STD4LN80K5
N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor 278-STD4LN80K5
N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4LN80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package Product overview: STD4LN80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 2.1 Ohm, 3 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 2.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD4LN80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD4LN80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD4LN80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD4LN80K5
MOSFET N-CHANNEL 800V 3A DPAK

MOSFET N-CHANNEL 800V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package

MOSFET N-channel 800 V, 2.1 Ohm typ., 3 A MDmesh K5 Power MOSFET in a DPAK package

Buy Now Datasheet
Mosfet, N-Ch, 800V, 3A, 150Deg C, 60W Rohs Compliant Stmicroelectronics - 69AH2692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 3A, 150Deg C, 60W Rohs Compliant Stmicroelectronics
69AH2692
Mosfet, N-Ch, 800V, 3A, 150Deg C, 60W Rohs Compliant Stmicroelectronics 69AH2692
MOSFET, N-CH, 800V, 3A, 150DEG C, 60W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 3A, 150DEG C, 60W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17290-1-ND 897923-STD4LN80K5 278-STD4LN80K5 STD4LN80K5 STD4LN80K5 69AH2692
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD4LN80K5 N-Channel 800 V 2.1 Ohm 3 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 3A, 150Deg C, 60W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data