STMicroelectronics, Inc. Single FETs, MOSFETs STD47N10F7AG

Description
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STD47N10F7AGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD47N10F7AGTR-ND
Single FETs, MOSFETs 497-STD47N10F7AGTR-ND
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD47N10F7AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD47N10F7AGDKR-ND
Single FETs, MOSFETs 497-STD47N10F7AGDKR-ND
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-STD47N10F7AGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STD47N10F7AGCT-ND
Single FETs, MOSFETs 497-STD47N10F7AGCT-ND
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 100 V 0.0125 Ohm MOSFET Transistor
278-STD47N10F7AG
Automotive N-Channel 100 V 0.0125 Ohm MOSFET Transistor 278-STD47N10F7AG
Automotive-grade N-channel 100 V, 0.0125 Ohm typ., 45 A STripFET F7 Power MOSFET in DPAK package Product overview: STD47N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 0.0125 Ohm, 45 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 0.0125 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD47N10F7AG can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 100 V, 0.0125 Ohm typ., 45 A STripFET F7 Power MOSFET in DPAK package Product overview: STD47N10F7AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 100 V, 0.0125 Ohm, 45 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100 V, 0.0125 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD47N10F7AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD47N10F7AG - 1102892-STD47N10F7AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD47N10F7AG
1102892-STD47N10F7AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD47N10F7AG 1102892-STD47N10F7AG
Manufacturer: STMicroelectronics Win Source Part Number: 1102892-STD47N10F7AG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1640pF @ 50V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V Alternative Parts (Cross-Reference): IRLR3110ZTRPBF; RD3P08BBDTL; STD47N10F7AG; AP55T10GH-HF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102892-STD47N10F7AG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1640pF @ 50V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V
Alternative Parts (Cross-Reference): IRLR3110ZTRPBF; RD3P08BBDTL; STD47N10F7AG; AP55T10GH-HF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade N-channel 100 V, 0.0125 Ohm typ., 45 A STripFET F7 Power MOSFET in DPAK package

MOSFET Automotive-grade N-channel 100 V, 0.0125 Ohm typ., 45 A STripFET F7 Power MOSFET in DPAK package

Buy Now Datasheet
Dpak/automotive-Grade N-Channel 100 V; Transistor Polarity Stmicroelectronics - 22AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Dpak/automotive-Grade N-Channel 100 V; Transistor Polarity Stmicroelectronics
22AC3186
Dpak/automotive-Grade N-Channel 100 V; Transistor Polarity Stmicroelectronics 22AC3186
DPAK/AUTOMOTIVE-GRAD E N-CHANNEL 100 V; Transistor Polarity:N Channel; Continuous Drain Current Id:45A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

DPAK/AUTOMOTIVE-GRADE N-CHANNEL 100 V; Transistor Polarity:N Channel; Continuous Drain Current Id:45A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD47N10F7AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD47N10F7AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD47N10F7AG
MOSFET N-CH 100V 45A DPAK

MOSFET N-CH 100V 45A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 497-STD47N10F7AGTR-ND 278-STD47N10F7AG 1102892-STD47N10F7AG STD47N10F7AG 22AC3186 STD47N10F7AG
Product Name Single FETs, MOSFETs Automotive N-Channel 100 V 0.0125 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD47N10F7AG MOSFET Dpak/automotive-Grade N-Channel 100 V; Transistor Polarity Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data