Manufacturer: STMicroelectronics
Win Source Part Number: 1102891-STD46N6F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1065pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-Channel 60V 15A (Tc) 60W (Tc) Surface Mount DPAK
N-channel 60 V, 0.012 Ohm typ., 15 A STripFET F7 Power MOSFET in a DPAK package Product overview: STD46N6F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, 0.012 Ohm, 15 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 0.012 Ohm, 15 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD46N6F7 can be used for catalog matching and distributor lookup.
MOSFET N-channel 60 V, 0.012 Ohm typ., 15 A STripFET F7 Power MOSFET in a DPAK package
MOSFET N-CH 60V 15A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1102891-STD46N6F7 | 497-16476-2-ND | 278-STD46N6F7 | STD46N6F7 | STD46N6F7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD46N6F7 | Single FETs, MOSFETs | N-Channel 60 V 0.012 Ohm 15 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 60 volts | ||||
| PD | 60000 milliwatts |