STMicroelectronics, Inc. Automotive P-Channel -40 V 12 mOhm MOSFET Transistor STD45P4LLF6AG

Description
Automotive-grade P-channel -40 V, 12 mOhm typ., -50 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD45P4LLF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -40 V, 12 mOhm, -50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -40 V, 12 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45P4LLF6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade P-channel -40 V, 12 mOhm typ., -50 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD45P4LLF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -40 V, 12 mOhm, -50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -40 V, 12 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45P4LLF6AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive P-Channel -40 V 12 mOhm MOSFET Transistor
278-STD45P4LLF6AG
Automotive P-Channel -40 V 12 mOhm MOSFET Transistor 278-STD45P4LLF6AG
Automotive-grade P-channel -40 V, 12 mOhm typ., -50 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD45P4LLF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -40 V, 12 mOhm, -50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -40 V, 12 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45P4LLF6AG can be used for catalog matching and distributor lookup.

Automotive-grade P-channel -40 V, 12 mOhm typ., -50 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD45P4LLF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -40 V, 12 mOhm, -50 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -40 V, 12 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45P4LLF6AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15965-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15965-6-ND
Single FETs, MOSFETs 497-15965-6-ND
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount DPAK

P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15965-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15965-1-ND
Single FETs, MOSFETs 497-15965-1-ND
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount DPAK

P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-15965-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15965-2-ND
Single FETs, MOSFETs 497-15965-2-ND
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount DPAK

P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45P4LLF6AG - 897921-STD45P4LLF6AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45P4LLF6AG
897921-STD45P4LLF6AG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45P4LLF6AG 897921-STD45P4LLF6AG
Manufacturer: STMicroelectronics Win Source Part Number: 897921-STD45P4LLF6AG Series: Automotive, AEC-Q101, STripFET™ F6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 50A (Tc) 58W (Tc) Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STD45 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15965-6, 497-15965-2, 497-15965-1

Manufacturer: STMicroelectronics
Win Source Part Number: 897921-STD45P4LLF6AG
Series: Automotive, AEC-Q101, STripFET™ F6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 50A (Tc) 58W (Tc) Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STD45
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15965-6, 497-15965-2, 497-15965-1

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -40V, -50A, To252; Transistor Polarity Stmicroelectronics - 07AH6964 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, -50A, To252; Transistor Polarity Stmicroelectronics
07AH6964
Mosfet, Aec-Q101, P-Ch, -40V, -50A, To252; Transistor Polarity Stmicroelectronics 07AH6964
MOSFET, AEC-Q101, P-CH, -40V, -50A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -40V, -50A, TO252; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Automotive-grade P-channel -40 V, 12 mOhm typ., -50 A STripFET F6 Power MOSFET in a DPAK package

MOSFET Automotive-grade P-channel -40 V, 12 mOhm typ., -50 A STripFET F6 Power MOSFET in a DPAK package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD45P4LLF6AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD45P4LLF6AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD45P4LLF6AG
MOSFET P-CH 40V 50A DPAK

MOSFET P-CH 40V 50A DPAK

Supplier's Site
Single FETs, MOSFETs - STD45P4LLF6AG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD45P4LLF6AG
Single FETs, MOSFETs STD45P4LLF6AG
MOSFET P-CH 40V 50A DPAK

MOSFET P-CH 40V 50A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD45P4LLF6AG 497-15965-6-ND 897921-STD45P4LLF6AG 07AH6964 STD45P4LLF6AG STD45P4LLF6AG STD45P4LLF6AG
Product Name Automotive P-Channel -40 V 12 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45P4LLF6AG Mosfet, Aec-Q101, P-Ch, -40V, -50A, To252; Transistor Polarity Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IDSS -50000 milliamps 50000 milliamps
Unlock Full Specs
to access all available technical data