STMicroelectronics, Inc. 100V 45A DPAK MOSFET Transistor STD45N10F7

Description
N-Ch MOSFET 100V 45A 18mR DPAK Power Transistor Product overview: STD45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 100V 45A 18mR DPAK Power Transistor Product overview: STD45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 45A DPAK MOSFET Transistor
278-STD45N10F7
100V 45A DPAK MOSFET Transistor 278-STD45N10F7
N-Ch MOSFET 100V 45A 18mR DPAK Power Transistor Product overview: STD45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45N10F7 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 45A 18mR DPAK Power Transistor Product overview: STD45N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 45A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 45A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD45N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45N10F7 - 1102890-STD45N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45N10F7
1102890-STD45N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45N10F7 1102890-STD45N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1102890-STD45N10F7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1640pF @ 50V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102890-STD45N10F7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1640pF @ 50V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 22.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-14532-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14532-1-ND
Single FETs, MOSFETs 497-14532-1-ND
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14532-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14532-2-ND
Single FETs, MOSFETs 497-14532-2-ND
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-14532-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14532-6-ND
Single FETs, MOSFETs 497-14532-6-ND
N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

N-Channel 100V 45A (Tc) 60W (Tc) Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nchanl 100V 0013 Ohm typ 45 A Pwr MOSFET

MOSFET Nchanl 100V 0013 Ohm typ 45 A Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD45N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD45N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD45N10F7
MOSFET N-CH 100V 45A DPAK

MOSFET N-CH 100V 45A DPAK

Supplier's Site
Mosfet, N-Ch, 100V, 45A, 175Deg C, 60W Rohs Compliant Stmicroelectronics - 69AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 45A, 175Deg C, 60W Rohs Compliant Stmicroelectronics
69AH2694
Mosfet, N-Ch, 100V, 45A, 175Deg C, 60W Rohs Compliant Stmicroelectronics 69AH2694
MOSFET, N-CH, 100V, 45A, 175DEG C, 60W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 45A, 175DEG C, 60W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD45N10F7 1102890-STD45N10F7 497-14532-1-ND STD45N10F7 STD45N10F7 69AH2694
Product Name 100V 45A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD45N10F7 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 45A, 175Deg C, 60W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 60000 milliwatts 60000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data