The STD40P8F6AG is an automotive-grade P-channel Power MOSFET designed for switching applications. It has a maximum drain-source voltage of -80 V and can handle continuous drain currents of up to -40 A at a case temperature of 25 °C. The device features a low on-resistance of 28 mΩ, which contributes to its efficiency in power management. It is AEC-Q101 qualified, ensuring it meets stringent automotive standards. The MOSFET is housed in a DPAK package and is RoHS compliant. Its thermal resistance is rated at 1.5 °C/W from junction to case, making it suitable for applications requiring reliable thermal performance. The device also exhibits high avalanche ruggedness and low gate drive power loss, which are beneficial for reducing overall system power consumption.
Manufacturer: STMicroelectronics
Win Source Part Number: 897920-STD40P8F6AG
Series: Automotive, AEC-Q101
Features: 40A (Tc) Surface Mount D-PAK (TO-252)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: STD40
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STD40P8F6AG-ND, 497-STD40P8F6AGCT, 497-STD40P8F6AGTR, 497-STD40P8F6AGDKR
Automotive-grade P-channel -80 V, 18.5 mOhm typ., -40 A STripFET F6 Power MOSFET in a DPAK package Product overview: STD40P8F6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel, -80 V, 18.5 mOhm, -40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, -80 V, 18.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD40P8F6AG can be used for catalog matching and distributor lookup.
P-Channel 80V 40A (Tc) 100W (Tc) Surface Mount D-PAK (TO-252)
P-Channel 80V 40A (Tc) 100W (Tc) Surface Mount D-PAK (TO-252)
P-Channel 80V 40A (Tc) 100W (Tc) Surface Mount D-PAK (TO-252)
MOSFET, AEC-Q101, P-CH, 80V, 40A, 100W ROHS COMPLIANT: YES
MOSFET P-CH 80V DPAK
MOSFET P-CH 80V DPAK
MOSFET Automotive-grade P-channel -80 V, 18.5 mOhm typ., -40 A STripFET F6 Power MOSFET in a DPAK package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 897920-STD40P8F6AG | 278-STD40P8F6AG | 497-STD40P8F6AGTR-ND | 69AH2693 | STD40P8F6AG | STD40P8F6AG | STD40P8F6AG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD40P8F6AG | Automotive P-Channel -80 V 18.5 mOhm MOSFET Transistor | Single FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, 80V, 40A, 100W Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT3; TO-252 (DPAK); D-PAK (TO-252) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Polarity | P-Channel | P-Channel; P-Channel | |||||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |